multicomp PRO Ceramic Capacitor 0.1Uf, 630V, X7R, 10%, 1812; Capacitance Multicomp Pro MC1812B104K631CT

Description
CERAMIC CAPACITOR 0.1UF, 630V, X7R, 10%, 1812; Capacitance:0.1µF; Voltage(DC):630V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Width:3.2mmRoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 0.1UF, 630V, X7R, 10%, 1812; Capacitance:0.1µF; Voltage(DC):630V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Width:3.2mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.1Uf, 630V, X7R, 10%, 1812; Capacitance Multicomp Pro - 22T0213 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.1Uf, 630V, X7R, 10%, 1812; Capacitance Multicomp Pro
22T0213
Ceramic Capacitor 0.1Uf, 630V, X7R, 10%, 1812; Capacitance Multicomp Pro 22T0213
CERAMIC CAPACITOR 0.1UF, 630V, X7R, 10%, 1812; Capacitance:0.1µF; Voltage(DC):630V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Width:3.2mmRoHS Compliant: Yes

CERAMIC CAPACITOR 0.1UF, 630V, X7R, 10%, 1812; Capacitance:0.1µF; Voltage(DC):630V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Width:3.2mmRoHS Compliant: Yes

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, Mc Series, 0.1 F, 10%, X7R, 630 V, 1812 [4532 Metric] Rohs Compliant Multicomp Pro - 23T7056 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 0.1 F, 10%, X7R, 630 V, 1812 [4532 Metric] Rohs Compliant Multicomp Pro
23T7056
Smd Multilayer Ceramic Capacitor, Mc Series, 0.1 F, 10%, X7R, 630 V, 1812 [4532 Metric] Rohs Compliant Multicomp Pro 23T7056
SMD Multilayer Ceramic Capacitor, MC Series, 0.1 F, 10%, X7R, 630 V, 1812 [4532 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 0.1 F, 10%, X7R, 630 V, 1812 [4532 Metric] RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, X7R, 0.1Uf, 630V, 1812, Reel; Capacitance Multicomp Pro - 03AC3413 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 0.1Uf, 630V, 1812, Reel; Capacitance Multicomp Pro
03AC3413
Cap, Mlcc, X7R, 0.1Uf, 630V, 1812, Reel; Capacitance Multicomp Pro 03AC3413
CAP, MLCC, X7R, 0.1UF, 630V, 1812, REEL; Capacitance:0.1µF; Voltage(DC):630V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

CAP, MLCC, X7R, 0.1UF, 630V, 1812, REEL; Capacitance:0.1µF; Voltage(DC):630V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 22T0213 23T7056 03AC3413
Product Name Ceramic Capacitor 0.1Uf, 630V, X7R, 10%, 1812; Capacitance Multicomp Pro Smd Multilayer Ceramic Capacitor, Mc Series, 0.1 F, 10%, X7R, 630 V, 1812 [4532 Metric] Rohs Compliant Multicomp Pro Cap, Mlcc, X7R, 0.1Uf, 630V, 1812, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed Fixed
Capacitance Range 0.1000 microF 0.1000 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 630 volts 630 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic Capacitors - 338-101C473T010AJ2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details