multicomp PRO Capacitor Ceramic 0.01Uf 630V, X7R, 10%, 1812; Capacitance Multicomp Pro MC1812B103K631CT

Description
CAPACITOR CERAMIC 0.01UF 630V, X7R, 10%, 1812; Capacitance:10000pF; Voltage(DC):630V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes
Datasheet
Description
CAPACITOR CERAMIC 0.01UF 630V, X7R, 10%, 1812; Capacitance:10000pF; Voltage(DC):630V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 0.01Uf 630V, X7R, 10%, 1812; Capacitance Multicomp Pro - 22T0212 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.01Uf 630V, X7R, 10%, 1812; Capacitance Multicomp Pro
22T0212
Capacitor Ceramic 0.01Uf 630V, X7R, 10%, 1812; Capacitance Multicomp Pro 22T0212
CAPACITOR CERAMIC 0.01UF 630V, X7R, 10%, 1812; Capacitance:10000pF; Voltage(DC):630V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes

CAPACITOR CERAMIC 0.01UF 630V, X7R, 10%, 1812; Capacitance:10000pF; Voltage(DC):630V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, X7R, 0.01Uf, 630V, 1812, Reel; Capacitance Multicomp Pro - 23T7050 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 0.01Uf, 630V, 1812, Reel; Capacitance Multicomp Pro
23T7050
Cap, Mlcc, X7R, 0.01Uf, 630V, 1812, Reel; Capacitance Multicomp Pro 23T7050
CAP, MLCC, X7R, 0.01UF, 630V, 1812, REEL; Capacitance:10000pF; Voltage(DC):630V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

CAP, MLCC, X7R, 0.01UF, 630V, 1812, REEL; Capacitance:10000pF; Voltage(DC):630V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.01Μf, 630V, 10%, X7R, 1812, Reel; Capacitance Multicomp Pro - 03AC3412 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Μf, 630V, 10%, X7R, 1812, Reel; Capacitance Multicomp Pro
03AC3412
Cap, 0.01Μf, 630V, 10%, X7R, 1812, Reel; Capacitance Multicomp Pro 03AC3412
CAP, 0.01µF, 630V, 10%, X7R, 1812, REEL; Capacitance:10000pF; Voltage Rating:630V; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.01µF, 630V, 10%, X7R, 1812, REEL; Capacitance:10000pF; Voltage Rating:630V; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 22T0212 03AC3412
Product Name Capacitor Ceramic 0.01Uf 630V, X7R, 10%, 1812; Capacitance Multicomp Pro Cap, 0.01Μf, 630V, 10%, X7R, 1812, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 0.0100 microF 0.0100 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 101C272U150AD2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2700 microF
View Details
3 suppliers
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details