multicomp PRO Fan Kit, Axial 172Mm 220Vac; Kit Contents Multicomp MC172MM400230VFG

Description
FAN KIT, AXIAL 172MM 220VAC; Kit Contents:Axial Fan 172mm 220VAC, Wire Guard, Power Cord; Flow Rate - Imperial:240CFM; Flow Rate - Metric:-; Product Range:- RoHS Compliant: Yes
Description
FAN KIT, AXIAL 172MM 220VAC; Kit Contents:Axial Fan 172mm 220VAC, Wire Guard, Power Cord; Flow Rate - Imperial:240CFM; Flow Rate - Metric:-; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Fan Kit, Axial 172Mm 220Vac (part number MC172MM400230VFG) includes an axial fan, wire guard, and power cord. It operates at a rated voltage of 220 V AC with a frequency of 50/60 Hz and has an operating voltage range of 200 to 240 V AC. The fan provides an airflow of 240 CFM and has a noise level of 48 dBA. The kit is constructed with a C1008 steel material and features bright nickel chrome plating. The power cord is rated for 300/500 V and has a temperature rating of +5°C to +60°C. This product is UL certified (E175395) and is RoHS compliant, making it suitable for various engineering applications.

Datasheet Summary
Powered by GS/AI

The Fan Kit, Axial 172Mm 220Vac (part number MC172MM400230VFG) includes an axial fan, wire guard, and power cord. It operates at a rated voltage of 220 V AC with a frequency of 50/60 Hz and has an operating voltage range of 200 to 240 V AC. The fan provides an airflow of 240 CFM and has a noise level of 48 dBA. The kit is constructed with a C1008 steel material and features bright nickel chrome plating. The power cord is rated for 300/500 V and has a temperature rating of +5°C to +60°C. This product is UL certified (E175395) and is RoHS compliant, making it suitable for various engineering applications.

Suppliers

Company
Product
Description
Supplier Links
Fan Kit, Axial 172Mm 220Vac; Kit Contents Multicomp - 71T9634 - Newark, An Avnet Company
Chicago, IL, United States
Fan Kit, Axial 172Mm 220Vac; Kit Contents Multicomp
71T9634
Fan Kit, Axial 172Mm 220Vac; Kit Contents Multicomp 71T9634
FAN KIT, AXIAL 172MM 220VAC; Kit Contents:Axial Fan 172mm 220VAC, Wire Guard, Power Cord; Flow Rate - Imperial:240CFM; Flow Rate - Metric:-; Product Range:- RoHS Compliant: Yes

FAN KIT, AXIAL 172MM 220VAC; Kit Contents:Axial Fan 172mm 220VAC, Wire Guard, Power Cord; Flow Rate - Imperial:240CFM; Flow Rate - Metric:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 71T9634
Product Name Fan Kit, Axial 172Mm 220Vac; Kit Contents Multicomp
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.20 - Filter Fan - 7F2082304400 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 235 to 262 SCFM (400 to 445 m³/hr)
Nominal Power 69 to 112 watts
View Details
SANYO DENKI Cooling Fans - Splash Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PF66000T3RLG230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 462 SCFM (785 m³/hr)
Nominal Voltage 230 volts
View Details