multicomp PRO Soft Touch Knob, Rubber, Blk/gry, 16.2Mm; Shaft Type Multicomp Pro MC170844CR

Description
SOFT TOUCH KNOB, RUBBER, BLK/GRY, 16.2MM; Shaft Type:Splined Shaft; Shaft Diameter:6mm; Knob Material:Rubber; Knob / Dial Style:Round with Indicator Line; Knob Diameter:16.2mm; Product Range:MC170CR Range ; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SOFT TOUCH KNOB, RUBBER, BLK/GRY, 16.2MM; Shaft Type:Splined Shaft; Shaft Diameter:6mm; Knob Material:Rubber; Knob / Dial Style:Round with Indicator Line; Knob Diameter:16.2mm; Product Range:MC170CR Range ; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soft Touch Knob, Rubber, Blk/gry, 16.2Mm; Shaft Type Multicomp Pro - 02AH4545 - Newark, An Avnet Company
Chicago, IL, United States
Soft Touch Knob, Rubber, Blk/gry, 16.2Mm; Shaft Type Multicomp Pro
02AH4545
Soft Touch Knob, Rubber, Blk/gry, 16.2Mm; Shaft Type Multicomp Pro 02AH4545
SOFT TOUCH KNOB, RUBBER, BLK/GRY, 16.2MM; Shaft Type:Splined Shaft; Shaft Diameter:6mm; Knob Material:Rubber; Knob / Dial Style:Round with Indicator Line; Knob Diameter:16.2mm; Product Range:MC170CR Range ; SVHC:No SVHC RoHS Compliant: Yes

SOFT TOUCH KNOB, RUBBER, BLK/GRY, 16.2MM; Shaft Type:Splined Shaft; Shaft Diameter:6mm; Knob Material:Rubber; Knob / Dial Style:Round with Indicator Line; Knob Diameter:16.2mm; Product Range:MC170CR Range ; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Knobs (industrial)
Product Number 02AH4545
Product Name Soft Touch Knob, Rubber, Blk/gry, 16.2Mm; Shaft Type Multicomp Pro
Knob Material Rubber
Unlock Full Specs
to access all available technical data