ROUND KNOB, ABS, 14MM; Shaft Type:Splined Shaft; Shaft Diameter:6mm; Knob Material:ABS (Acrylonitrile Butadiene Styrene); Knob / Dial Style:Round with Indicator Line; Knob Diameter:14mm; Product Range:-; SVHC:No SVHC (15 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Knobs (industrial) |
| Product Number | 02AH4540 |
| Product Name | Round Knob, Abs, 14Mm; Shaft Type Multicomp Pro |
| Material Description | ABS (Acrylonitrile Butadiene Styrene) |