multicomp PRO Led Bulb, Ba15D, Warm White, 2.1W; Lamp Base Type Multicomp Pro MC15DLX2WADWW

Description
LED BULB, BA15D, WARM WHITE, 2.1W; Lamp Base Type:BA15d; LED Color:Warm White; Bulb Size:-; Power Rating:2.1W; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:-; Supply Voltage:30VDC; Current Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED BULB, BA15D, WARM WHITE, 2.1W; Lamp Base Type:BA15d; LED Color:Warm White; Bulb Size:-; Power Rating:2.1W; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:-; Supply Voltage:30VDC; Current Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Ba15D, Warm White, 2.1W; Lamp Base Type Multicomp Pro - 94W7139 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Ba15D, Warm White, 2.1W; Lamp Base Type Multicomp Pro
94W7139
Led Bulb, Ba15D, Warm White, 2.1W; Lamp Base Type Multicomp Pro 94W7139
LED BULB, BA15D, WARM WHITE, 2.1W; Lamp Base Type:BA15d; LED Color:Warm White; Bulb Size:-; Power Rating:2.1W; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:-; Supply Voltage:30VDC; Current Rating:-; Product Range:- RoHS Compliant: Yes

LED BULB, BA15D, WARM WHITE, 2.1W; Lamp Base Type:BA15d; LED Color:Warm White; Bulb Size:-; Power Rating:2.1W; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:-; Supply Voltage:30VDC; Current Rating:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 94W7139
Product Name Led Bulb, Ba15D, Warm White, 2.1W; Lamp Base Type Multicomp Pro
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Indicators, Pilot Lights - 486-3-148-430-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details
R program - RML - Illuminated signal - RMLHGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 11 mm (0.4331 inch)
View Details
LP57 StreamLine® Mini LED Beacons Series - LP57-024C-Q - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Clear
Height 55.88 mm (2.2 inch)
View Details