multicomp PRO Resistor, Power, 300 Ohm, 50W, 1%; Resistance Multicomp Pro MC14743

Description
RESISTOR, POWER, 300 OHM, 50W, 1%; Resistance:300ohm; Product Range:MC14 Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Ceramic; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes
Datasheet
Description
RESISTOR, POWER, 300 OHM, 50W, 1%; Resistance:300ohm; Product Range:MC14 Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Ceramic; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Power, 300 Ohm, 50W, 1%; Resistance Multicomp Pro - 28K6357 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 300 Ohm, 50W, 1%; Resistance Multicomp Pro
28K6357
Resistor, Power, 300 Ohm, 50W, 1%; Resistance Multicomp Pro 28K6357
RESISTOR, POWER, 300 OHM, 50W, 1%; Resistance:300ohm; Product Range:MC14 Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Ceramic; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

RESISTOR, POWER, 300 OHM, 50W, 1%; Resistance:300ohm; Product Range:MC14 Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Ceramic; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28K6357
Product Name Resistor, Power, 300 Ohm, 50W, 1%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Ceramic Composition
Resistance Range 300 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details