multicomp PRO Resistor, Power, 3.3 Ohm, 50W, 1%; Resistance Multicomp Pro MC14742

Description
RESISTOR, POWER, 3.3 OHM, 50W, 1%; Resistance:3.3ohm; Product Range:MC14 Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Ceramic; Temperature Coefficient:± 50ppm/°C; Resistor Type:- RoHS Compliant: Yes
Description
RESISTOR, POWER, 3.3 OHM, 50W, 1%; Resistance:3.3ohm; Product Range:MC14 Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Ceramic; Temperature Coefficient:± 50ppm/°C; Resistor Type:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Power, 3.3 Ohm, 50W, 1%; Resistance Multicomp Pro - 28K6356 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 3.3 Ohm, 50W, 1%; Resistance Multicomp Pro
28K6356
Resistor, Power, 3.3 Ohm, 50W, 1%; Resistance Multicomp Pro 28K6356
RESISTOR, POWER, 3.3 OHM, 50W, 1%; Resistance:3.3ohm; Product Range:MC14 Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Ceramic; Temperature Coefficient:± 50ppm/°C; Resistor Type:- RoHS Compliant: Yes

RESISTOR, POWER, 3.3 OHM, 50W, 1%; Resistance:3.3ohm; Product Range:MC14 Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Ceramic; Temperature Coefficient:± 50ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28K6356
Product Name Resistor, Power, 3.3 Ohm, 50W, 1%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Ceramic Composition
Resistance Range 3.3 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details