multicomp PRO Resistor, Power, 15 Ohm, 50W, 1%; Resistance Multicomp Pro MC14737

Description
RESISTOR, POWER, 15 OHM, 50W, 1%; Resistance:15ohm; Product Range:MC14 Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Ceramic; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes
Description
RESISTOR, POWER, 15 OHM, 50W, 1%; Resistance:15ohm; Product Range:MC14 Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Ceramic; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Power, 15 Ohm, 50W, 1%; Resistance Multicomp Pro - 28K6351 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 15 Ohm, 50W, 1%; Resistance Multicomp Pro
28K6351
Resistor, Power, 15 Ohm, 50W, 1%; Resistance Multicomp Pro 28K6351
RESISTOR, POWER, 15 OHM, 50W, 1%; Resistance:15ohm; Product Range:MC14 Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Ceramic; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

RESISTOR, POWER, 15 OHM, 50W, 1%; Resistance:15ohm; Product Range:MC14 Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Ceramic; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28K6351
Product Name Resistor, Power, 15 Ohm, 50W, 1%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Ceramic Composition
Resistance Range 15 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614532-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1468307 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R2R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details