multicomp PRO Resistor, Power, 1 Ohm, 50W, 1%; Resistance Multicomp Pro MC14736

Description
RESISTOR, POWER, 1 OHM, 50W, 1%; Resistance:1ohm; Product Range:MC14 Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Ceramic; Temperature Coefficient:± 50ppm/°C; Resistor Type:- RoHS Compliant: Yes
Description
RESISTOR, POWER, 1 OHM, 50W, 1%; Resistance:1ohm; Product Range:MC14 Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Ceramic; Temperature Coefficient:± 50ppm/°C; Resistor Type:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Power, 1 Ohm, 50W, 1%; Resistance Multicomp Pro - 28K6350 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 1 Ohm, 50W, 1%; Resistance Multicomp Pro
28K6350
Resistor, Power, 1 Ohm, 50W, 1%; Resistance Multicomp Pro 28K6350
RESISTOR, POWER, 1 OHM, 50W, 1%; Resistance:1ohm; Product Range:MC14 Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Ceramic; Temperature Coefficient:± 50ppm/°C; Resistor Type:- RoHS Compliant: Yes

RESISTOR, POWER, 1 OHM, 50W, 1%; Resistance:1ohm; Product Range:MC14 Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Ceramic; Temperature Coefficient:± 50ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28K6350
Product Name Resistor, Power, 1 Ohm, 50W, 1%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Ceramic Composition
Resistance Range 1 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details