multicomp PRO Resistor, Power, 0.2 Ohm, 50W, 1%; Resistance Multicomp Pro MC14731

Description
RESISTOR, POWER, 0.2 OHM, 50W, 1%; Resistance:0.2ohm; Product Range:MC14 Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Ceramic; Temperature Coefficient:± 90ppm/°C; Resistor Type:- RoHS Compliant: Yes
Datasheet
Description
RESISTOR, POWER, 0.2 OHM, 50W, 1%; Resistance:0.2ohm; Product Range:MC14 Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Ceramic; Temperature Coefficient:± 90ppm/°C; Resistor Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Power, 0.2 Ohm, 50W, 1%; Resistance Multicomp Pro - 28K6345 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 0.2 Ohm, 50W, 1%; Resistance Multicomp Pro
28K6345
Resistor, Power, 0.2 Ohm, 50W, 1%; Resistance Multicomp Pro 28K6345
RESISTOR, POWER, 0.2 OHM, 50W, 1%; Resistance:0.2ohm; Product Range:MC14 Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Ceramic; Temperature Coefficient:± 90ppm/°C; Resistor Type:- RoHS Compliant: Yes

RESISTOR, POWER, 0.2 OHM, 50W, 1%; Resistance:0.2ohm; Product Range:MC14 Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Ceramic; Temperature Coefficient:± 90ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28K6345
Product Name Resistor, Power, 0.2 Ohm, 50W, 1%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Ceramic Composition
Resistance Range 0.2000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1070 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details