multicomp PRO Resistor, Power, 0.15 Ohm, 50W, 1%; Resistance Multicomp Pro MC14730

Description
RESISTOR, POWER, 0.15 OHM, 50W, 1%; Resistance:0.15ohm; Product Range:MC14 Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:2250VAC; Resistor Technology:Ceramic; Temperature Coefficient:± 90ppm/°C; Resistor Type:- RoHS Compliant: Yes
Datasheet
Description
RESISTOR, POWER, 0.15 OHM, 50W, 1%; Resistance:0.15ohm; Product Range:MC14 Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:2250VAC; Resistor Technology:Ceramic; Temperature Coefficient:± 90ppm/°C; Resistor Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Power, 0.15 Ohm, 50W, 1%; Resistance Multicomp Pro - 28K6344 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 0.15 Ohm, 50W, 1%; Resistance Multicomp Pro
28K6344
Resistor, Power, 0.15 Ohm, 50W, 1%; Resistance Multicomp Pro 28K6344
RESISTOR, POWER, 0.15 OHM, 50W, 1%; Resistance:0.15ohm; Product Range:MC14 Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:2250VAC; Resistor Technology:Ceramic; Temperature Coefficient:± 90ppm/°C; Resistor Type:- RoHS Compliant: Yes

RESISTOR, POWER, 0.15 OHM, 50W, 1%; Resistance:0.15ohm; Product Range:MC14 Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:2250VAC; Resistor Technology:Ceramic; Temperature Coefficient:± 90ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28K6344
Product Name Resistor, Power, 0.15 Ohm, 50W, 1%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Ceramic Composition
Resistance Range 0.1500 ohms
Tolerance 1 +/- %
Temperature Coefficient 90 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1240 ohms
View Details
2 suppliers
Through Hole Resistors - 1468285 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R221JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers