multicomp PRO Resistor, Power, 0.1 Ohm, 50W, 1%; Resistance Multicomp Pro MC14729

Description
RESISTOR, POWER, 0.1 OHM, 50W, 1%; Resistance:0.1ohm; Product Range:MC14 Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Ceramic; Temperature Coefficient:± 90ppm/°C; Resistor Type:- RoHS Compliant: Yes
Description
RESISTOR, POWER, 0.1 OHM, 50W, 1%; Resistance:0.1ohm; Product Range:MC14 Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Ceramic; Temperature Coefficient:± 90ppm/°C; Resistor Type:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Power, 0.1 Ohm, 50W, 1%; Resistance Multicomp Pro - 28K6343 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 0.1 Ohm, 50W, 1%; Resistance Multicomp Pro
28K6343
Resistor, Power, 0.1 Ohm, 50W, 1%; Resistance Multicomp Pro 28K6343
RESISTOR, POWER, 0.1 OHM, 50W, 1%; Resistance:0.1ohm; Product Range:MC14 Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Ceramic; Temperature Coefficient:± 90ppm/°C; Resistor Type:- RoHS Compliant: Yes

RESISTOR, POWER, 0.1 OHM, 50W, 1%; Resistance:0.1ohm; Product Range:MC14 Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Ceramic; Temperature Coefficient:± 90ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28K6343
Product Name Resistor, Power, 0.1 Ohm, 50W, 1%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Ceramic Composition
Resistance Range 0.1000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2800 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details