multicomp PRO Resistor, Power, 1 Ohm, 10W, 1%; Resistance Multicomp Pro MC14726

Description
RESISTOR, POWER, 1 OHM, 10W, 1%; Resistance:1ohm; Product Range:MC14 Series; Power Rating:10W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Ceramic; Temperature Coefficient:± 50ppm/°C; Resistor Type:- RoHS Compliant: Yes
Datasheet
Description
RESISTOR, POWER, 1 OHM, 10W, 1%; Resistance:1ohm; Product Range:MC14 Series; Power Rating:10W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Ceramic; Temperature Coefficient:± 50ppm/°C; Resistor Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Power, 1 Ohm, 10W, 1%; Resistance Multicomp Pro - 28K6340 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 1 Ohm, 10W, 1%; Resistance Multicomp Pro
28K6340
Resistor, Power, 1 Ohm, 10W, 1%; Resistance Multicomp Pro 28K6340
RESISTOR, POWER, 1 OHM, 10W, 1%; Resistance:1ohm; Product Range:MC14 Series; Power Rating:10W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Ceramic; Temperature Coefficient:± 50ppm/°C; Resistor Type:- RoHS Compliant: Yes

RESISTOR, POWER, 1 OHM, 10W, 1%; Resistance:1ohm; Product Range:MC14 Series; Power Rating:10W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Ceramic; Temperature Coefficient:± 50ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28K6340
Product Name Resistor, Power, 1 Ohm, 10W, 1%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Ceramic Composition
Resistance Range 1 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 221 ohms
View Details
2 suppliers
Through Hole Resistors - 1580265 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R331JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details