multicomp PRO Resistor, Power, 10 Ohm, 10W, 1%; Resistance Multicomp Pro MC14725

Description
RESISTOR, POWER, 10 OHM, 10W, 1%; Resistance:10ohm; Product Range:MC14 Series; Power Rating:10W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Ceramic; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes
Datasheet
Description
RESISTOR, POWER, 10 OHM, 10W, 1%; Resistance:10ohm; Product Range:MC14 Series; Power Rating:10W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Ceramic; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Power, 10 Ohm, 10W, 1%; Resistance Multicomp Pro - 28K6339 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 10 Ohm, 10W, 1%; Resistance Multicomp Pro
28K6339
Resistor, Power, 10 Ohm, 10W, 1%; Resistance Multicomp Pro 28K6339
RESISTOR, POWER, 10 OHM, 10W, 1%; Resistance:10ohm; Product Range:MC14 Series; Power Rating:10W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Ceramic; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

RESISTOR, POWER, 10 OHM, 10W, 1%; Resistance:10ohm; Product Range:MC14 Series; Power Rating:10W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Ceramic; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28K6339
Product Name Resistor, Power, 10 Ohm, 10W, 1%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Ceramic Composition
Resistance Range 10 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 38.3 ohms
View Details
2 suppliers
Through Hole Resistors - 1260413 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C563J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details