multicomp PRO Resistor, Power, 100 Ohm, 10W, 1%; Resistance Multicomp Pro MC14724

Description
RESISTOR, POWER, 100 OHM, 10W, 1%; Resistance:100ohm; Product Range:MC14 Series; Power Rating:10W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Ceramic; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes
Description
RESISTOR, POWER, 100 OHM, 10W, 1%; Resistance:100ohm; Product Range:MC14 Series; Power Rating:10W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Ceramic; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Power, 100 Ohm, 10W, 1%; Resistance Multicomp Pro - 28K6338 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 100 Ohm, 10W, 1%; Resistance Multicomp Pro
28K6338
Resistor, Power, 100 Ohm, 10W, 1%; Resistance Multicomp Pro 28K6338
RESISTOR, POWER, 100 OHM, 10W, 1%; Resistance:100ohm; Product Range:MC14 Series; Power Rating:10W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Ceramic; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

RESISTOR, POWER, 100 OHM, 10W, 1%; Resistance:100ohm; Product Range:MC14 Series; Power Rating:10W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Ceramic; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28K6338
Product Name Resistor, Power, 100 Ohm, 10W, 1%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Ceramic Composition
Resistance Range 100 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R156JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 1311286 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details