multicomp PRO Resistor, Power, 0.5 Ohm, 10W, 1%; Resistance Multicomp Pro MC14723

Description
RESISTOR, POWER, 0.5 OHM, 10W, 1%; Resistance:0.5ohm; Product Range:MC14 Series; Power Rating:10W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Ceramic; Temperature Coefficient:± 90ppm/°C; Resistor Type:- RoHS Compliant: Yes
Datasheet
Description
RESISTOR, POWER, 0.5 OHM, 10W, 1%; Resistance:0.5ohm; Product Range:MC14 Series; Power Rating:10W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Ceramic; Temperature Coefficient:± 90ppm/°C; Resistor Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Power, 0.5 Ohm, 10W, 1%; Resistance Multicomp Pro - 28K6337 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 0.5 Ohm, 10W, 1%; Resistance Multicomp Pro
28K6337
Resistor, Power, 0.5 Ohm, 10W, 1%; Resistance Multicomp Pro 28K6337
RESISTOR, POWER, 0.5 OHM, 10W, 1%; Resistance:0.5ohm; Product Range:MC14 Series; Power Rating:10W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Ceramic; Temperature Coefficient:± 90ppm/°C; Resistor Type:- RoHS Compliant: Yes

RESISTOR, POWER, 0.5 OHM, 10W, 1%; Resistance:0.5ohm; Product Range:MC14 Series; Power Rating:10W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Ceramic; Temperature Coefficient:± 90ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28K6337
Product Name Resistor, Power, 0.5 Ohm, 10W, 1%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Ceramic Composition
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details