multicomp PRO Current Sense Resistor, 0.1 Ohm, 5W, 1%; Resistance Multicomp MC14721

Description
CURRENT SENSE RESISTOR, 0.1 OHM, 5W, 1%; Resistance:0.1ohm; Product Range:MC14 Series; Power Rating:5W; Resistor Technology:Wirewound ; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Product Length:23.49mm RoHS Compliant: Yes
Description
CURRENT SENSE RESISTOR, 0.1 OHM, 5W, 1%; Resistance:0.1ohm; Product Range:MC14 Series; Power Rating:5W; Resistor Technology:Wirewound ; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Product Length:23.49mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistor, 0.1 Ohm, 5W, 1%; Resistance Multicomp - 28K6335 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.1 Ohm, 5W, 1%; Resistance Multicomp
28K6335
Current Sense Resistor, 0.1 Ohm, 5W, 1%; Resistance Multicomp 28K6335
CURRENT SENSE RESISTOR, 0.1 OHM, 5W, 1%; Resistance:0.1ohm; Product Range:MC14 Series; Power Rating:5W; Resistor Technology:Wirewound ; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Product Length:23.49mm RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.1 OHM, 5W, 1%; Resistance:0.1ohm; Product Range:MC14 Series; Power Rating:5W; Resistor Technology:Wirewound; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Product Length:23.49mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28K6335
Product Name Current Sense Resistor, 0.1 Ohm, 5W, 1%; Resistance Multicomp
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details