multicomp PRO Current Sense Resistor, 0.01 Ohm, 5W, 1%; Resistance Multicomp Pro MC14719

Description
CURRENT SENSE RESISTOR, 0.01 OHM, 5W, 1%; Resistance:0.01ohm; Product Range:MC14 Series; Power Rating:5W; Resistor Technology:Wirewound ; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Product Length:23.49mm RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RESISTOR, 0.01 OHM, 5W, 1%; Resistance:0.01ohm; Product Range:MC14 Series; Power Rating:5W; Resistor Technology:Wirewound ; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Product Length:23.49mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistor, 0.01 Ohm, 5W, 1%; Resistance Multicomp Pro - 28K6333 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.01 Ohm, 5W, 1%; Resistance Multicomp Pro
28K6333
Current Sense Resistor, 0.01 Ohm, 5W, 1%; Resistance Multicomp Pro 28K6333
CURRENT SENSE RESISTOR, 0.01 OHM, 5W, 1%; Resistance:0.01ohm; Product Range:MC14 Series; Power Rating:5W; Resistor Technology:Wirewound ; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Product Length:23.49mm RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.01 OHM, 5W, 1%; Resistance:0.01ohm; Product Range:MC14 Series; Power Rating:5W; Resistor Technology:Wirewound; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Product Length:23.49mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28K6333
Product Name Current Sense Resistor, 0.01 Ohm, 5W, 1%; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722167 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details