multicomp PRO Current Sense Resistor, 0.1 Ohm, 3W, 1%; Resistance Multicomp Pro MC14718

Description
CURRENT SENSE RESISTOR, 0.1 OHM, 3W, 1%; Resistance:0.1ohm; Product Range:MC14 Series; Power Rating:3W; Resistor Technology:Wirewound ; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Product Length:14.22mm RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RESISTOR, 0.1 OHM, 3W, 1%; Resistance:0.1ohm; Product Range:MC14 Series; Power Rating:3W; Resistor Technology:Wirewound ; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Product Length:14.22mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistor, 0.1 Ohm, 3W, 1%; Resistance Multicomp Pro - 28K6332 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.1 Ohm, 3W, 1%; Resistance Multicomp Pro
28K6332
Current Sense Resistor, 0.1 Ohm, 3W, 1%; Resistance Multicomp Pro 28K6332
CURRENT SENSE RESISTOR, 0.1 OHM, 3W, 1%; Resistance:0.1ohm; Product Range:MC14 Series; Power Rating:3W; Resistor Technology:Wirewound ; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Product Length:14.22mm RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.1 OHM, 3W, 1%; Resistance:0.1ohm; Product Range:MC14 Series; Power Rating:3W; Resistor Technology:Wirewound; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Product Length:14.22mm RoHS Compliant: Yes

Supplier's Site Datasheet
Through Hole Wirewound Resistor, Mc Series, 0.1 Ohm, 3 W, 1%, Axial Leaded Rohs Compliant Multicomp Pro - 26M1359 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Mc Series, 0.1 Ohm, 3 W, 1%, Axial Leaded Rohs Compliant Multicomp Pro
26M1359
Through Hole Wirewound Resistor, Mc Series, 0.1 Ohm, 3 W, 1%, Axial Leaded Rohs Compliant Multicomp Pro 26M1359
Through Hole Wirewound Resistor, MC Series, 0.1 ohm, 3 W, - 1%, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, MC Series, 0.1 ohm, 3 W, - 1%, Axial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 28K6332 26M1359
Product Name Current Sense Resistor, 0.1 Ohm, 3W, 1%; Resistance Multicomp Pro Through Hole Wirewound Resistor, Mc Series, 0.1 Ohm, 3 W, 1%, Axial Leaded Rohs Compliant Multicomp Pro
Configuration Single Resistor Single Resistor
Category / Application Current Sensing
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leaded ThroughHole; Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers