multicomp PRO Current Sense Resistor, 0.01 Ohm, 3W, 1%; Resistance Multicomp Pro MC14716

Description
CURRENT SENSE RESISTOR, 0.01 OHM, 3W, 1%; Resistance:0.01ohm; Product Range:MC14 Series; Power Rating:3W; Resistor Technology:Wirewound ; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Product Length:14.22mm RoHS Compliant: Yes
Description
CURRENT SENSE RESISTOR, 0.01 OHM, 3W, 1%; Resistance:0.01ohm; Product Range:MC14 Series; Power Rating:3W; Resistor Technology:Wirewound ; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Product Length:14.22mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistor, 0.01 Ohm, 3W, 1%; Resistance Multicomp Pro - 28K6330 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.01 Ohm, 3W, 1%; Resistance Multicomp Pro
28K6330
Current Sense Resistor, 0.01 Ohm, 3W, 1%; Resistance Multicomp Pro 28K6330
CURRENT SENSE RESISTOR, 0.01 OHM, 3W, 1%; Resistance:0.01ohm; Product Range:MC14 Series; Power Rating:3W; Resistor Technology:Wirewound ; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Product Length:14.22mm RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.01 OHM, 3W, 1%; Resistance:0.01ohm; Product Range:MC14 Series; Power Rating:3W; Resistor Technology:Wirewound; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Product Length:14.22mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28K6330
Product Name Current Sense Resistor, 0.01 Ohm, 3W, 1%; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details