multicomp PRO Current Sense Resistor, 0.05 Ohm, 1W, 1%; Resistance Multicomp Pro MC14714

Description
CURRENT SENSE RESISTOR, 0.05 OHM, 1W, 1%; Resistance:0.05ohm; Product Range:MC14 Series; Power Rating:1W; Resistor Technology:Wirewound ; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Product Length:10.31mm RoHS Compliant: Yes
Description
CURRENT SENSE RESISTOR, 0.05 OHM, 1W, 1%; Resistance:0.05ohm; Product Range:MC14 Series; Power Rating:1W; Resistor Technology:Wirewound ; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Product Length:10.31mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistor, 0.05 Ohm, 1W, 1%; Resistance Multicomp Pro - 28K6328 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.05 Ohm, 1W, 1%; Resistance Multicomp Pro
28K6328
Current Sense Resistor, 0.05 Ohm, 1W, 1%; Resistance Multicomp Pro 28K6328
CURRENT SENSE RESISTOR, 0.05 OHM, 1W, 1%; Resistance:0.05ohm; Product Range:MC14 Series; Power Rating:1W; Resistor Technology:Wirewound ; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Product Length:10.31mm RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.05 OHM, 1W, 1%; Resistance:0.05ohm; Product Range:MC14 Series; Power Rating:1W; Resistor Technology:Wirewound; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Product Length:10.31mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28K6328
Product Name Current Sense Resistor, 0.05 Ohm, 1W, 1%; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-SR731ERTTP3R9JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details