multicomp PRO Wirewound Resistor, 500 Ohm, 5W, 1%; Resistance Multicomp Pro MC14712

Description
WIREWOUND RESISTOR, 500 OHM, 5W, 1%; Resistance:500ohm; Product Range:MC14 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes
Description
WIREWOUND RESISTOR, 500 OHM, 5W, 1%; Resistance:500ohm; Product Range:MC14 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 500 Ohm, 5W, 1%; Resistance Multicomp Pro - 28K6326 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 500 Ohm, 5W, 1%; Resistance Multicomp Pro
28K6326
Wirewound Resistor, 500 Ohm, 5W, 1%; Resistance Multicomp Pro 28K6326
WIREWOUND RESISTOR, 500 OHM, 5W, 1%; Resistance:500ohm; Product Range:MC14 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 500 OHM, 5W, 1%; Resistance:500ohm; Product Range:MC14 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28K6326
Product Name Wirewound Resistor, 500 Ohm, 5W, 1%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details