multicomp PRO Wirewound Resistor, 50 Ohm, 5W, 1%; Resistance Multicomp Pro MC14709

Description
WIREWOUND RESISTOR, 50 OHM, 5W, 1%; Resistance:50ohm; Product Range:MC14 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:23.8mmRoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 50 OHM, 5W, 1%; Resistance:50ohm; Product Range:MC14 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:23.8mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 50 Ohm, 5W, 1%; Resistance Multicomp Pro - 28K6323 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 50 Ohm, 5W, 1%; Resistance Multicomp Pro
28K6323
Wirewound Resistor, 50 Ohm, 5W, 1%; Resistance Multicomp Pro 28K6323
WIREWOUND RESISTOR, 50 OHM, 5W, 1%; Resistance:50ohm; Product Range:MC14 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:23.8mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 50 OHM, 5W, 1%; Resistance:50ohm; Product Range:MC14 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:23.8mmRoHS Compliant: Yes

Supplier's Site Datasheet
Through Hole Wirewound Resistor, Mc Series, 50 Ohm, 5 W, 1%, Axial Leaded Rohs Compliant Multicomp Pro - 26M1350 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Mc Series, 50 Ohm, 5 W, 1%, Axial Leaded Rohs Compliant Multicomp Pro
26M1350
Through Hole Wirewound Resistor, Mc Series, 50 Ohm, 5 W, 1%, Axial Leaded Rohs Compliant Multicomp Pro 26M1350
Through Hole Wirewound Resistor, MC Series, 50 ohm, 5 W, - 1%, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, MC Series, 50 ohm, 5 W, - 1%, Axial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 28K6323 26M1350
Product Name Wirewound Resistor, 50 Ohm, 5W, 1%; Resistance Multicomp Pro Through Hole Wirewound Resistor, Mc Series, 50 Ohm, 5 W, 1%, Axial Leaded Rohs Compliant Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leaded ThroughHole; Axial Leads
Resistance Range 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A5R6JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details