multicomp PRO Wirewound Resistor, 25 Ohm, 3W, 1%; Resistance Multicomp Pro MC14706

Description
WIREWOUND RESISTOR, 25 OHM, 3W, 1%; Resistance:25ohm; Product Range:MC14 Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:-; Resistor Element Type:Wirewound RoHS Compliant: Yes
Description
WIREWOUND RESISTOR, 25 OHM, 3W, 1%; Resistance:25ohm; Product Range:MC14 Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:-; Resistor Element Type:Wirewound RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 25 Ohm, 3W, 1%; Resistance Multicomp Pro - 28K6320 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 25 Ohm, 3W, 1%; Resistance Multicomp Pro
28K6320
Wirewound Resistor, 25 Ohm, 3W, 1%; Resistance Multicomp Pro 28K6320
WIREWOUND RESISTOR, 25 OHM, 3W, 1%; Resistance:25ohm; Product Range:MC14 Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:-; Resistor Element Type:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR, 25 OHM, 3W, 1%; Resistance:25ohm; Product Range:MC14 Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:-; Resistor Element Type:Wirewound RoHS Compliant: Yes

Supplier's Site
Through Hole Wirewound Resistor, Mc Series, 25 Ohm, 3 W, 1%, Axial Leaded Rohs Compliant Multicomp Pro - 26M1347 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Mc Series, 25 Ohm, 3 W, 1%, Axial Leaded Rohs Compliant Multicomp Pro
26M1347
Through Hole Wirewound Resistor, Mc Series, 25 Ohm, 3 W, 1%, Axial Leaded Rohs Compliant Multicomp Pro 26M1347
Through Hole Wirewound Resistor, MC Series, 25 ohm, 3 W, - 1%, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, MC Series, 25 ohm, 3 W, - 1%, Axial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 28K6320 26M1347
Product Name Wirewound Resistor, 25 Ohm, 3W, 1%; Resistance Multicomp Pro Through Hole Wirewound Resistor, Mc Series, 25 Ohm, 3 W, 1%, Axial Leaded Rohs Compliant Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads ThroughHole; Axial Leads
Resistance Range 25 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 360000 ohms
View Details
2 suppliers
Adjustable Resistors - 1445505 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R102JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers