multicomp PRO Wirewound Resistor, 20 Ohm, 3W, 1%; Resistance Multicomp Pro MC14705

Description
WIREWOUND RESISTOR, 20 OHM, 3W, 1%; Resistance:20ohm; Product Range:MC14 Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes
Description
WIREWOUND RESISTOR, 20 OHM, 3W, 1%; Resistance:20ohm; Product Range:MC14 Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 20 Ohm, 3W, 1%; Resistance Multicomp Pro - 28K6319 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 20 Ohm, 3W, 1%; Resistance Multicomp Pro
28K6319
Wirewound Resistor, 20 Ohm, 3W, 1%; Resistance Multicomp Pro 28K6319
WIREWOUND RESISTOR, 20 OHM, 3W, 1%; Resistance:20ohm; Product Range:MC14 Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 20 OHM, 3W, 1%; Resistance:20ohm; Product Range:MC14 Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28K6319
Product Name Wirewound Resistor, 20 Ohm, 3W, 1%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 3-2176470-3 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details