multicomp PRO Wirewound Resistor, 250 Ohm, 225W, 5%; Resistance Multicomp Pro MC14685

Description
WIREWOUND RESISTOR, 250 OHM, 225W, 5%; Resistance:250ohm; Product Range:MC14 Series; Power Rating:225W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Resistor Type:- RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 250 OHM, 225W, 5%; Resistance:250ohm; Product Range:MC14 Series; Power Rating:225W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Resistor Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 250 Ohm, 225W, 5%; Resistance Multicomp Pro - 28K6299 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 250 Ohm, 225W, 5%; Resistance Multicomp Pro
28K6299
Wirewound Resistor, 250 Ohm, 225W, 5%; Resistance Multicomp Pro 28K6299
WIREWOUND RESISTOR, 250 OHM, 225W, 5%; Resistance:250ohm; Product Range:MC14 Series; Power Rating:225W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Resistor Type:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 250 OHM, 225W, 5%; Resistance:250ohm; Product Range:MC14 Series; Power Rating:225W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28K6299
Product Name Wirewound Resistor, 250 Ohm, 225W, 5%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 250 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691776 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details