multicomp PRO Wirewound Resistor, 25 Ohm, 225W, 5%; Resistance Multicomp Pro MC14681

Description
WIREWOUND RESISTOR, 25 OHM, 225W, 5%; Resistance:25ohm; Product Range:MC14 Series; Power Rating:225W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Resistor Type:- RoHS Compliant: Yes
Description
WIREWOUND RESISTOR, 25 OHM, 225W, 5%; Resistance:25ohm; Product Range:MC14 Series; Power Rating:225W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Resistor Type:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 25 Ohm, 225W, 5%; Resistance Multicomp Pro - 28K6295 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 25 Ohm, 225W, 5%; Resistance Multicomp Pro
28K6295
Wirewound Resistor, 25 Ohm, 225W, 5%; Resistance Multicomp Pro 28K6295
WIREWOUND RESISTOR, 25 OHM, 225W, 5%; Resistance:25ohm; Product Range:MC14 Series; Power Rating:225W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Resistor Type:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 25 OHM, 225W, 5%; Resistance:25ohm; Product Range:MC14 Series; Power Rating:225W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28K6295
Product Name Wirewound Resistor, 25 Ohm, 225W, 5%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 25 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details