multicomp PRO Wirewound Resistor, 2 Ohm, 100W, 5%; Resistance Multicomp Pro MC14669

Description
WIREWOUND RESISTOR, 2 OHM, 100W, 5%; Resistance:2ohm; Product Range:MC14 Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Resistor Type:- RoHS Compliant: Yes
Description
WIREWOUND RESISTOR, 2 OHM, 100W, 5%; Resistance:2ohm; Product Range:MC14 Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Resistor Type:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 2 Ohm, 100W, 5%; Resistance Multicomp Pro - 28K6283 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 2 Ohm, 100W, 5%; Resistance Multicomp Pro
28K6283
Wirewound Resistor, 2 Ohm, 100W, 5%; Resistance Multicomp Pro 28K6283
WIREWOUND RESISTOR, 2 OHM, 100W, 5%; Resistance:2ohm; Product Range:MC14 Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Resistor Type:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 2 OHM, 100W, 5%; Resistance:2ohm; Product Range:MC14 Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28K6283
Product Name Wirewound Resistor, 2 Ohm, 100W, 5%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 2 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details