multicomp PRO Wirewound Resistor, 100 Ohm, 50W, 5%; Resistance Multicomp Pro MC14666

Description
WIREWOUND RESISTOR, 100 OHM, 50W, 5%; Resistance:100ohm; Product Range:MC14 Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Product Length:- RoHS Compliant: Yes
Description
WIREWOUND RESISTOR, 100 OHM, 50W, 5%; Resistance:100ohm; Product Range:MC14 Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Product Length:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 100 Ohm, 50W, 5%; Resistance Multicomp Pro - 28K6280 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 100 Ohm, 50W, 5%; Resistance Multicomp Pro
28K6280
Wirewound Resistor, 100 Ohm, 50W, 5%; Resistance Multicomp Pro 28K6280
WIREWOUND RESISTOR, 100 OHM, 50W, 5%; Resistance:100ohm; Product Range:MC14 Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Product Length:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 100 OHM, 50W, 5%; Resistance:100ohm; Product Range:MC14 Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C; Product Length:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28K6280
Product Name Wirewound Resistor, 100 Ohm, 50W, 5%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 100 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249299 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details