multicomp PRO Wirewound Resistor, 50 Ohm, 50W, 5%; Resistance Multicomp Pro MC14665

Description
WIREWOUND RESISTOR, 50 OHM, 50W, 5%; Resistance:50ohm; Product Range:MC14 Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Product Length:- RoHS Compliant: Yes
Description
WIREWOUND RESISTOR, 50 OHM, 50W, 5%; Resistance:50ohm; Product Range:MC14 Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Product Length:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 50 Ohm, 50W, 5%; Resistance Multicomp Pro - 28K6279 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 50 Ohm, 50W, 5%; Resistance Multicomp Pro
28K6279
Wirewound Resistor, 50 Ohm, 50W, 5%; Resistance Multicomp Pro 28K6279
WIREWOUND RESISTOR, 50 OHM, 50W, 5%; Resistance:50ohm; Product Range:MC14 Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Product Length:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 50 OHM, 50W, 5%; Resistance:50ohm; Product Range:MC14 Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C; Product Length:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28K6279
Product Name Wirewound Resistor, 50 Ohm, 50W, 5%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 50 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

RW Coat Insulated Miniature Precision Power Wirewound -  - KOA Speer Electronics, Inc.
Specs
Technology / Construction Wirewound
Mounting / Packaging Axial Leads
Resistance Range 100 to 62000 ohms
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1260379 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS
View Details