multicomp PRO Wirewound Resistor, 10 Ohm, 50W, 5%; Resistance Multicomp Pro MC14663

Description
WIREWOUND RESISTOR, 10 OHM, 50W, 5%; Resistance:10ohm; Product Range:MC14 Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Length:- RoHS Compliant: Yes
Description
WIREWOUND RESISTOR, 10 OHM, 50W, 5%; Resistance:10ohm; Product Range:MC14 Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Length:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 10 Ohm, 50W, 5%; Resistance Multicomp Pro - 28K6277 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 10 Ohm, 50W, 5%; Resistance Multicomp Pro
28K6277
Wirewound Resistor, 10 Ohm, 50W, 5%; Resistance Multicomp Pro 28K6277
WIREWOUND RESISTOR, 10 OHM, 50W, 5%; Resistance:10ohm; Product Range:MC14 Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Length:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 10 OHM, 50W, 5%; Resistance:10ohm; Product Range:MC14 Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Product Length:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28K6277
Product Name Wirewound Resistor, 10 Ohm, 50W, 5%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 10 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.80E6 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details