multicomp PRO Wirewound Resistor, 5 Ohm, 25W, 5%; Resistance Multicomp Pro MC14658

Description
WIREWOUND RESISTOR, 5 OHM, 25W, 5%; Resistance:5ohm; Product Range:MC14 Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Length:- RoHS Compliant: Yes
Description
WIREWOUND RESISTOR, 5 OHM, 25W, 5%; Resistance:5ohm; Product Range:MC14 Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Length:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 5 Ohm, 25W, 5%; Resistance Multicomp Pro - 28K6272 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 5 Ohm, 25W, 5%; Resistance Multicomp Pro
28K6272
Wirewound Resistor, 5 Ohm, 25W, 5%; Resistance Multicomp Pro 28K6272
WIREWOUND RESISTOR, 5 OHM, 25W, 5%; Resistance:5ohm; Product Range:MC14 Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Length:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 5 OHM, 25W, 5%; Resistance:5ohm; Product Range:MC14 Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Product Length:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28K6272
Product Name Wirewound Resistor, 5 Ohm, 25W, 5%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 5 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 270000 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details