multicomp PRO Wirewound Resistor, 50 Ohm, 25W, 5%; Resistance Multicomp Pro MC14657

Description
WIREWOUND RESISTOR, 50 OHM, 25W, 5%; Resistance:50ohm; Product Range:MC14 Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Element Type:Wirewound; Temperature Coefficient:± 260ppm/°C RoHS Compliant: Yes
Description
WIREWOUND RESISTOR, 50 OHM, 25W, 5%; Resistance:50ohm; Product Range:MC14 Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Element Type:Wirewound; Temperature Coefficient:± 260ppm/°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 50 Ohm, 25W, 5%; Resistance Multicomp Pro - 28K6271 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 50 Ohm, 25W, 5%; Resistance Multicomp Pro
28K6271
Wirewound Resistor, 50 Ohm, 25W, 5%; Resistance Multicomp Pro 28K6271
WIREWOUND RESISTOR, 50 OHM, 25W, 5%; Resistance:50ohm; Product Range:MC14 Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Element Type:Wirewound; Temperature Coefficient:± 260ppm/°C RoHS Compliant: Yes

WIREWOUND RESISTOR, 50 OHM, 25W, 5%; Resistance:50ohm; Product Range:MC14 Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Element Type:Wirewound; Temperature Coefficient:± 260ppm/°C RoHS Compliant: Yes

Supplier's Site
Resistor, 50 Ohm 25W; Resistance Multicomp Pro - 24M4587 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 50 Ohm 25W; Resistance Multicomp Pro
24M4587
Resistor, 50 Ohm 25W; Resistance Multicomp Pro 24M4587
RESISTOR, 50 OHM 25W; Resistance:50ohm; Product Range:MC 14 Series; Power Rating:25W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:-; Resistor Element Material:Wirewound; Temperature Coefficient:± RoHS Compliant: Yes

RESISTOR, 50 OHM 25W; Resistance:50ohm; Product Range:MC 14 Series; Power Rating:25W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:-; Resistor Element Material:Wirewound; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 28K6271 24M4587
Product Name Wirewound Resistor, 50 Ohm, 25W, 5%; Resistance Multicomp Pro Resistor, 50 Ohm 25W; Resistance Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound Wirewound
Resistance Range 50 ohms 50 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614596-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details