The Wirewound Resistor, 25 Ohm, 25W, 5% from Multicomp Pro is designed for applications requiring reliable resistance with a tolerance of ±5%. It features a power rating of 25W based on a free air rating at 25°C and can withstand overload conditions up to 10 times its rated wattage for 5 seconds. The resistor is constructed with a lead-free vitreous enamel coating and a tubular ceramic core, ensuring durability and stability. It has a temperature coefficient of ±400 ppm/°C for resistances between 1Ω to 20Ω. The resistor is suitable for high-temperature applications, with a derating characteristic that decreases linearly from 100% at +25°C to 0% at +350°C. This product is RoHS compliant, making it suitable for environmentally conscious designs.
WIREWOUND RESISTOR, 25 OHM, 25W, 5%; Resistance:25ohm; Product Range:MC14 Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 28K6270 |
| Product Name | Wirewound Resistor, 25 Ohm, 25W, 5%; Resistance Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | Wirewound |
| Resistance Range | 25 ohms |
| Tolerance | 5 +/- % |