multicomp PRO Wirewound Resistor, 10 Ohm, 25W, 5%; Resistance Multicomp Pro MC14655

Description
WIREWOUND RESISTOR, 10 OHM, 25W, 5%; Resistance:10ohm; Product Range:MC14 Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Resistor Type:- RoHS Compliant: Yes
Description
WIREWOUND RESISTOR, 10 OHM, 25W, 5%; Resistance:10ohm; Product Range:MC14 Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Resistor Type:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 10 Ohm, 25W, 5%; Resistance Multicomp Pro - 28K6269 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 10 Ohm, 25W, 5%; Resistance Multicomp Pro
28K6269
Wirewound Resistor, 10 Ohm, 25W, 5%; Resistance Multicomp Pro 28K6269
WIREWOUND RESISTOR, 10 OHM, 25W, 5%; Resistance:10ohm; Product Range:MC14 Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Resistor Type:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 10 OHM, 25W, 5%; Resistance:10ohm; Product Range:MC14 Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28K6269
Product Name Wirewound Resistor, 10 Ohm, 25W, 5%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 10 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers