multicomp PRO Res, R5, 10%, 300W, Wirewound; Resistance Multicomp Pro MC14654

Description
RES, R5, 10%, 300W, WIREWOUND; Resistance:0.5ohm; Product Range:-; Power Rating:300W; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Resistor Type:High Power RoHS Compliant: Yes
Datasheet
Description
RES, R5, 10%, 300W, WIREWOUND; Resistance:0.5ohm; Product Range:-; Power Rating:300W; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Resistor Type:High Power RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, R5, 10%, 300W, Wirewound; Resistance Multicomp Pro - 28K6268 - Newark, An Avnet Company
Chicago, IL, United States
Res, R5, 10%, 300W, Wirewound; Resistance Multicomp Pro
28K6268
Res, R5, 10%, 300W, Wirewound; Resistance Multicomp Pro 28K6268
RES, R5, 10%, 300W, WIREWOUND; Resistance:0.5ohm; Product Range:-; Power Rating:300W; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Resistor Type:High Power RoHS Compliant: Yes

RES, R5, 10%, 300W, WIREWOUND; Resistance:0.5ohm; Product Range:-; Power Rating:300W; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Resistor Type:High Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28K6268
Product Name Res, R5, 10%, 300W, Wirewound; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Wirewound
Resistance Range 0.5000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers