multicomp PRO Res, R1, 10%, 300W, Wirewound; Resistance Multicomp Pro MC14653

Description
RES, R1, 10%, 300W, WIREWOUND; Resistance:0.1ohm; Product Range:-; Power Rating:300W; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Resistor Type:High Power RoHS Compliant: Yes
Description
RES, R1, 10%, 300W, WIREWOUND; Resistance:0.1ohm; Product Range:-; Power Rating:300W; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Resistor Type:High Power RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, R1, 10%, 300W, Wirewound; Resistance Multicomp Pro - 28K6267 - Newark, An Avnet Company
Chicago, IL, United States
Res, R1, 10%, 300W, Wirewound; Resistance Multicomp Pro
28K6267
Res, R1, 10%, 300W, Wirewound; Resistance Multicomp Pro 28K6267
RES, R1, 10%, 300W, WIREWOUND; Resistance:0.1ohm; Product Range:-; Power Rating:300W; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Resistor Type:High Power RoHS Compliant: Yes

RES, R1, 10%, 300W, WIREWOUND; Resistance:0.1ohm; Product Range:-; Power Rating:300W; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Resistor Type:High Power RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28K6267
Product Name Res, R1, 10%, 300W, Wirewound; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Wirewound
Resistance Range 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers