multicomp PRO Wirewound Resistor, 5 Ohm, 300W, 10%; Resistance Multicomp Pro MC14652

Description
WIREWOUND RESISTOR, 5 OHM, 300W, 10%; Resistance:5ohm; Product Range:MC14 Series; Power Rating:300W; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Resistor Type:- RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 5 OHM, 300W, 10%; Resistance:5ohm; Product Range:MC14 Series; Power Rating:300W; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Resistor Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 5 Ohm, 300W, 10%; Resistance Multicomp Pro - 28K6266 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 5 Ohm, 300W, 10%; Resistance Multicomp Pro
28K6266
Wirewound Resistor, 5 Ohm, 300W, 10%; Resistance Multicomp Pro 28K6266
WIREWOUND RESISTOR, 5 OHM, 300W, 10%; Resistance:5ohm; Product Range:MC14 Series; Power Rating:300W; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Resistor Type:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 5 OHM, 300W, 10%; Resistance:5ohm; Product Range:MC14 Series; Power Rating:300W; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28K6266
Product Name Wirewound Resistor, 5 Ohm, 300W, 10%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 5 ohms
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123533 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details