multicomp PRO Wirewound Resistor, 4 Ohm, 300W, 10%; Resistance Multicomp Pro MC14651

Description
WIREWOUND RESISTOR, 4 OHM, 300W, 10%; Resistance:4ohm; Product Range:MC14 Series; Power Rating:300W; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Resistor Type:- RoHS Compliant: Yes
Description
WIREWOUND RESISTOR, 4 OHM, 300W, 10%; Resistance:4ohm; Product Range:MC14 Series; Power Rating:300W; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Resistor Type:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 4 Ohm, 300W, 10%; Resistance Multicomp Pro - 28K6265 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 4 Ohm, 300W, 10%; Resistance Multicomp Pro
28K6265
Wirewound Resistor, 4 Ohm, 300W, 10%; Resistance Multicomp Pro 28K6265
WIREWOUND RESISTOR, 4 OHM, 300W, 10%; Resistance:4ohm; Product Range:MC14 Series; Power Rating:300W; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Resistor Type:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 4 OHM, 300W, 10%; Resistance:4ohm; Product Range:MC14 Series; Power Rating:300W; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28K6265
Product Name Wirewound Resistor, 4 Ohm, 300W, 10%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 4 ohms
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622957-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4220 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details