multicomp PRO Res, 20R, 10%, 300W, Wirewound; Resistance Multicomp Pro MC14650

Description
RES, 20R, 10%, 300W, WIREWOUND; Resistance:20ohm; Product Range:-; Power Rating:300W; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Resistor Type:High Power RoHS Compliant: Yes
Description
RES, 20R, 10%, 300W, WIREWOUND; Resistance:20ohm; Product Range:-; Power Rating:300W; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Resistor Type:High Power RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 20R, 10%, 300W, Wirewound from Multicomp Pro is a high-power vitreous resistor designed for applications requiring robust performance. It features a resistance value of 20 ohms with a tolerance of ±10%. The resistor has a power rating of 300 watts, based on a free air rating at 25°C, and can withstand overload conditions of up to 10 times its rated wattage for 5 seconds. Constructed with a lead-free vitreous enamel coating and a tubular ceramic core, this resistor is built for durability. It includes tinned lug terminals with holes for easy mounting. The temperature coefficient is specified at ±400 ppm/°C, and it has a dielectric withstanding voltage of 1000V CA, measured from the terminal to the mounting bracket. The resistor is also RoHS compliant, making it suitable for environmentally conscious designs.

Datasheet Summary
Powered by GS/AI

The Res, 20R, 10%, 300W, Wirewound from Multicomp Pro is a high-power vitreous resistor designed for applications requiring robust performance. It features a resistance value of 20 ohms with a tolerance of ±10%. The resistor has a power rating of 300 watts, based on a free air rating at 25°C, and can withstand overload conditions of up to 10 times its rated wattage for 5 seconds. Constructed with a lead-free vitreous enamel coating and a tubular ceramic core, this resistor is built for durability. It includes tinned lug terminals with holes for easy mounting. The temperature coefficient is specified at ±400 ppm/°C, and it has a dielectric withstanding voltage of 1000V CA, measured from the terminal to the mounting bracket. The resistor is also RoHS compliant, making it suitable for environmentally conscious designs.

Suppliers

Company
Product
Description
Supplier Links
Res, 20R, 10%, 300W, Wirewound; Resistance Multicomp Pro - 28K6264 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20R, 10%, 300W, Wirewound; Resistance Multicomp Pro
28K6264
Res, 20R, 10%, 300W, Wirewound; Resistance Multicomp Pro 28K6264
RES, 20R, 10%, 300W, WIREWOUND; Resistance:20ohm; Product Range:-; Power Rating:300W; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Resistor Type:High Power RoHS Compliant: Yes

RES, 20R, 10%, 300W, WIREWOUND; Resistance:20ohm; Product Range:-; Power Rating:300W; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Resistor Type:High Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28K6264
Product Name Res, 20R, 10%, 300W, Wirewound; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Wirewound
Resistance Range 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers