multicomp PRO Wirewound Resistor, 10 Ohm, 300W, 10%; Resistance Multicomp Pro MC14648

Description
WIREWOUND RESISTOR, 10 OHM, 300W, 10%; Resistance:10ohm; Product Range:MC14 Series; Power Rating:300W; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Resistor Type:- RoHS Compliant: Yes
Description
WIREWOUND RESISTOR, 10 OHM, 300W, 10%; Resistance:10ohm; Product Range:MC14 Series; Power Rating:300W; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Resistor Type:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 10 Ohm, 300W, 10%; Resistance Multicomp Pro - 28K6262 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 10 Ohm, 300W, 10%; Resistance Multicomp Pro
28K6262
Wirewound Resistor, 10 Ohm, 300W, 10%; Resistance Multicomp Pro 28K6262
WIREWOUND RESISTOR, 10 OHM, 300W, 10%; Resistance:10ohm; Product Range:MC14 Series; Power Rating:300W; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Resistor Type:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 10 OHM, 300W, 10%; Resistance:10ohm; Product Range:MC14 Series; Power Rating:300W; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28K6262
Product Name Wirewound Resistor, 10 Ohm, 300W, 10%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 10 ohms
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers