multicomp PRO Wirewound Resistor, 500 Ohm, 225W, 10%; Resistance Multicomp Pro MC14645

Description
WIREWOUND RESISTOR, 500 OHM, 225W, 10%; Resistance:500ohm; Product Range:MC14 Series; Power Rating:225W; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 500 OHM, 225W, 10%; Resistance:500ohm; Product Range:MC14 Series; Power Rating:225W; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 500 Ohm, 225W, 10%; Resistance Multicomp Pro - 28K6259 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 500 Ohm, 225W, 10%; Resistance Multicomp Pro
28K6259
Wirewound Resistor, 500 Ohm, 225W, 10%; Resistance Multicomp Pro 28K6259
WIREWOUND RESISTOR, 500 OHM, 225W, 10%; Resistance:500ohm; Product Range:MC14 Series; Power Rating:225W; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C RoHS Compliant: Yes

WIREWOUND RESISTOR, 500 OHM, 225W, 10%; Resistance:500ohm; Product Range:MC14 Series; Power Rating:225W; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28K6259
Product Name Wirewound Resistor, 500 Ohm, 225W, 10%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 500 ohms
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623705-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10000 ohms
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details