multicomp PRO Wirewound Resistor, 1 Ohm, 225W, 10%; Resistance Multicomp Pro MC14642

Description
WIREWOUND RESISTOR, 1 OHM, 225W, 10%; Resistance:1ohm; Product Range:MC14 Series; Power Rating:225W; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Resistor Type:- RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 1 OHM, 225W, 10%; Resistance:1ohm; Product Range:MC14 Series; Power Rating:225W; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Resistor Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 1 Ohm, 225W, 10%; Resistance Multicomp Pro - 28K6256 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1 Ohm, 225W, 10%; Resistance Multicomp Pro
28K6256
Wirewound Resistor, 1 Ohm, 225W, 10%; Resistance Multicomp Pro 28K6256
WIREWOUND RESISTOR, 1 OHM, 225W, 10%; Resistance:1ohm; Product Range:MC14 Series; Power Rating:225W; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Resistor Type:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 1 OHM, 225W, 10%; Resistance:1ohm; Product Range:MC14 Series; Power Rating:225W; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28K6256
Product Name Wirewound Resistor, 1 Ohm, 225W, 10%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 1 ohms
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details