multicomp PRO Res, 10R, 10%, 100W, Wirewound; Resistance Multicomp Pro MC14636

Description
RES, 10R, 10%, 100W, WIREWOUND; Resistance:10ohm; Product Range:-; Power Rating:100W; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Resistor Type:High Power RoHS Compliant: Yes
Datasheet
Description
RES, 10R, 10%, 100W, WIREWOUND; Resistance:10ohm; Product Range:-; Power Rating:100W; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Resistor Type:High Power RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 10R, 10%, 100W, Wirewound; Resistance Multicomp Pro - 28K6250 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 10%, 100W, Wirewound; Resistance Multicomp Pro
28K6250
Res, 10R, 10%, 100W, Wirewound; Resistance Multicomp Pro 28K6250
RES, 10R, 10%, 100W, WIREWOUND; Resistance:10ohm; Product Range:-; Power Rating:100W; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Resistor Type:High Power RoHS Compliant: Yes

RES, 10R, 10%, 100W, WIREWOUND; Resistance:10ohm; Product Range:-; Power Rating:100W; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C; Resistor Type:High Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28K6250
Product Name Res, 10R, 10%, 100W, Wirewound; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Wirewound
Resistance Range 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623730-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details