multicomp PRO Res, 100R, 10%, 100W, Wirewound; Resistance Multicomp Pro MC14635

Description
RES, 100R, 10%, 100W, WIREWOUND; Resistance:100ohm; Product Range:-; Power Rating:100W; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Resistor Type:High Power RoHS Compliant: Yes
Datasheet
Description
RES, 100R, 10%, 100W, WIREWOUND; Resistance:100ohm; Product Range:-; Power Rating:100W; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Resistor Type:High Power RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 100R, 10%, 100W, Wirewound; Resistance Multicomp Pro - 28K6249 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 10%, 100W, Wirewound; Resistance Multicomp Pro
28K6249
Res, 100R, 10%, 100W, Wirewound; Resistance Multicomp Pro 28K6249
RES, 100R, 10%, 100W, WIREWOUND; Resistance:100ohm; Product Range:-; Power Rating:100W; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Resistor Type:High Power RoHS Compliant: Yes

RES, 100R, 10%, 100W, WIREWOUND; Resistance:100ohm; Product Range:-; Power Rating:100W; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C; Resistor Type:High Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28K6249
Product Name Res, 100R, 10%, 100W, Wirewound; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Wirewound
Resistance Range 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
BGR, BSR, BWR High Power -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 100 to 56000 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details