multicomp PRO Adaptor, Ac-Dc, 15V, 4.6A; Power Supply Approvals Multicomp MC141030

Description
ADAPTOR, AC-DC, 15V, 4.6A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:69W; Output Voltage - Output 1:15V; Output Current - Output 1:4.6A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
Datasheet
Description
ADAPTOR, AC-DC, 15V, 4.6A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:69W; Output Voltage - Output 1:15V; Output Current - Output 1:4.6A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adaptor, Ac-Dc, 15V, 4.6A; Power Supply Approvals Multicomp - 02AC7208 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, 15V, 4.6A; Power Supply Approvals Multicomp
02AC7208
Adaptor, Ac-Dc, 15V, 4.6A; Power Supply Approvals Multicomp 02AC7208
ADAPTOR, AC-DC, 15V, 4.6A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:69W; Output Voltage - Output 1:15V; Output Current - Output 1:4.6A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

ADAPTOR, AC-DC, 15V, 4.6A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:69W; Output Voltage - Output 1:15V; Output Current - Output 1:4.6A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 02AC7208
Product Name Adaptor, Ac-Dc, 15V, 4.6A; Power Supply Approvals Multicomp
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Current 1 amps
View Details
Power Supplies - 5000011493-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 5 amps
View Details
Switching Power Supplies - 1227644 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -40 C (-40 F)
Regulatory Compliance RoHS Compliant
View Details