multicomp PRO Adaptor, Ac-Dc, 6V, 3A; Power Supply Approvals Multicomp MC141025

Description
ADAPTOR, AC-DC, 6V, 3A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:17.7W; Output Voltage - Output 1:5.9V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Output Current - Output 2:-; Plug Type:USRoHS Compliant: Yes
Datasheet
Description
ADAPTOR, AC-DC, 6V, 3A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:17.7W; Output Voltage - Output 1:5.9V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Output Current - Output 2:-; Plug Type:USRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adaptor, Ac-Dc, 6V, 3A; Power Supply Approvals Multicomp - 02AC7203 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, 6V, 3A; Power Supply Approvals Multicomp
02AC7203
Adaptor, Ac-Dc, 6V, 3A; Power Supply Approvals Multicomp 02AC7203
ADAPTOR, AC-DC, 6V, 3A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:17.7W; Output Voltage - Output 1:5.9V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Output Current - Output 2:-; Plug Type:USRoHS Compliant: Yes

ADAPTOR, AC-DC, 6V, 3A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:17.7W; Output Voltage - Output 1:5.9V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Output Current - Output 2:-; Plug Type:USRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 02AC7203
Product Name Adaptor, Ac-Dc, 6V, 3A; Power Supply Approvals Multicomp
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

80 PLUS PS/2 250W ATX Power Supply - PS8-250ATX-NB - Advantech
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / CUL / TUV / CB / CCC / KC / KC EMC
DC Output Voltage 12.0 volts
View Details
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
LN-Series - LN001PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details