multicomp PRO Adaptor, Ac-Dc, 6V, 1.25A; Power Supply Approvals Multicomp MC141020

Description
ADAPTOR, AC-DC, 6V, 1.25A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:7.4W; Output Voltage - Output 1:5.9V; Output Current - Output 1:1.25A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
Datasheet
Description
ADAPTOR, AC-DC, 6V, 1.25A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:7.4W; Output Voltage - Output 1:5.9V; Output Current - Output 1:1.25A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adaptor, Ac-Dc, 6V, 1.25A; Power Supply Approvals Multicomp - 02AC7198 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, 6V, 1.25A; Power Supply Approvals Multicomp
02AC7198
Adaptor, Ac-Dc, 6V, 1.25A; Power Supply Approvals Multicomp 02AC7198
ADAPTOR, AC-DC, 6V, 1.25A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:7.4W; Output Voltage - Output 1:5.9V; Output Current - Output 1:1.25A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

ADAPTOR, AC-DC, 6V, 1.25A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:7.4W; Output Voltage - Output 1:5.9V; Output Current - Output 1:1.25A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 02AC7198
Product Name Adaptor, Ac-Dc, 6V, 1.25A; Power Supply Approvals Multicomp
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 5.9 volts
Unlock Full Specs
to access all available technical data

Similar Products

RD-Series - RD005RIP025 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 1.25E-4 to 2.50E-4 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details