multicomp PRO Adaptor, Ac-Dc, 5V, 2.2A; Power Supply Approvals Multicomp MC141015

Description
ADAPTOR, AC-DC, 5V, 2.2A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:11W; Output Voltage - Output 1:5V; Output Current - Output 1:2.2A; Output Voltage - Output 2:-; Output Current - Output 2:-; Plug Type:USRoHS Compliant: Yes
Datasheet
Description
ADAPTOR, AC-DC, 5V, 2.2A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:11W; Output Voltage - Output 1:5V; Output Current - Output 1:2.2A; Output Voltage - Output 2:-; Output Current - Output 2:-; Plug Type:USRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adaptor, Ac-Dc, 5V, 2.2A; Power Supply Approvals Multicomp - 02AC7193 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, 5V, 2.2A; Power Supply Approvals Multicomp
02AC7193
Adaptor, Ac-Dc, 5V, 2.2A; Power Supply Approvals Multicomp 02AC7193
ADAPTOR, AC-DC, 5V, 2.2A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:11W; Output Voltage - Output 1:5V; Output Current - Output 1:2.2A; Output Voltage - Output 2:-; Output Current - Output 2:-; Plug Type:USRoHS Compliant: Yes

ADAPTOR, AC-DC, 5V, 2.2A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:11W; Output Voltage - Output 1:5V; Output Current - Output 1:2.2A; Output Voltage - Output 2:-; Output Current - Output 2:-; Plug Type:USRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 02AC7193
Product Name Adaptor, Ac-Dc, 5V, 2.2A; Power Supply Approvals Multicomp
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1000W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Power 1000 watts
View Details
AC DC Desktop, Wall Power Adapters - PWRACAWALL16V1A-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
AC Output Voltage 16.0 volts
View Details
Switching Power Supplies - 1227129 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
View Details